Molex Hd-D Sub Connector, Rcpt, Da, 26Pos, Th; No. Of Contacts Molex/fct 173113-0084

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hd-D Sub Connector, Rcpt, Da, 26Pos, Th; No. Of Contacts Molex/fct - 26AH0631 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Rcpt, Da, 26Pos, Th; No. Of Contacts Molex/fct
26AH0631
Hd-D Sub Connector, Rcpt, Da, 26Pos, Th; No. Of Contacts Molex/fct 26AH0631
HD-D SUB CONNECTOR, RCPT, DA, 26POS, TH; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173113 Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

HD-D SUB CONNECTOR, RCPT, DA, 26POS, TH; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173113 Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 173113-0084 26AH0631
Product Name Hd-D Sub Connector, Rcpt, Da, 26Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details