Molex Fct Hd Dsub Str Pc Rcpt 15 Pn Rohs Compliant Molex/fct 173113-0083

Description
FCT HD DSUB STR PC RCPT 15 PN ROHS COMPLIANT: YES
Description
FCT HD DSUB STR PC RCPT 15 PN ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Fct Hd Dsub Str Pc Rcpt 15 Pn Rohs Compliant Molex/fct - 33AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hd Dsub Str Pc Rcpt 15 Pn Rohs Compliant Molex/fct
33AC9104
Fct Hd Dsub Str Pc Rcpt 15 Pn Rohs Compliant Molex/fct 33AC9104
FCT HD DSUB STR PC RCPT 15 PN ROHS COMPLIANT: YES

FCT HD DSUB STR PC RCPT 15 PN ROHS COMPLIANT: YES

Supplier's Site
Hd-D Sub Connector, Rcpt, De, 15Pos, Th; No. Of Contacts Molex/fct - 26AH0630 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Rcpt, De, 15Pos, Th; No. Of Contacts Molex/fct
26AH0630
Hd-D Sub Connector, Rcpt, De, 15Pos, Th; No. Of Contacts Molex/fct 26AH0630
HD-D SUB CONNECTOR, RCPT, DE, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173113 Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

HD-D SUB CONNECTOR, RCPT, DE, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173113 Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC9104 26AH0630
Product Name Fct Hd Dsub Str Pc Rcpt 15 Pn Rohs Compliant Molex/fct Hd-D Sub Connector, Rcpt, De, 15Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details