Molex Fct Hd Dsub Str Pc Plg 78 Pn Rohs Compliant Molex/fct 173113-0082

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fct Hd Dsub Str Pc Plg 78 Pn Rohs Compliant Molex/fct - 33AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hd Dsub Str Pc Plg 78 Pn Rohs Compliant Molex/fct
33AC9103
Fct Hd Dsub Str Pc Plg 78 Pn Rohs Compliant Molex/fct 33AC9103
FCT HD DSUB STR PC PLG 78 PN ROHS COMPLIANT: YES

FCT HD DSUB STR PC PLG 78 PN ROHS COMPLIANT: YES

Supplier's Site
Hd-D Sub Connector, Plug, Dd, 78Pos, Th; No. Of Contacts Molex/fct - 26AH0629 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Plug, Dd, 78Pos, Th; No. Of Contacts Molex/fct
26AH0629
Hd-D Sub Connector, Plug, Dd, 78Pos, Th; No. Of Contacts Molex/fct 26AH0629
HD-D SUB CONNECTOR, PLUG, DD, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:173113 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

HD-D SUB CONNECTOR, PLUG, DD, 78POS, TH; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:173113 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173113-0082 33AC9103 26AH0629
Product Name Fct Hd Dsub Str Pc Plg 78 Pn Rohs Compliant Molex/fct Hd-D Sub Connector, Plug, Dd, 78Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details