Molex Fct Hd Dsub Str Pc Plg 26 Pn Rohs Compliant Molex/fct 173113-0079

Description
FCT HD DSUB STR PC PLG 26 PN ROHS COMPLIANT: YES
Datasheet
Description
FCT HD DSUB STR PC PLG 26 PN ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hd Dsub Str Pc Plg 26 Pn Rohs Compliant Molex/fct - 33AC9100 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hd Dsub Str Pc Plg 26 Pn Rohs Compliant Molex/fct
33AC9100
Fct Hd Dsub Str Pc Plg 26 Pn Rohs Compliant Molex/fct 33AC9100
FCT HD DSUB STR PC PLG 26 PN ROHS COMPLIANT: YES

FCT HD DSUB STR PC PLG 26 PN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hd-D Sub Connector, Plug, Da, 26Pos, Th; No. Of Contacts Molex/fct - 26AH0626 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Plug, Da, 26Pos, Th; No. Of Contacts Molex/fct
26AH0626
Hd-D Sub Connector, Plug, Da, 26Pos, Th; No. Of Contacts Molex/fct 26AH0626
HD-D SUB CONNECTOR, PLUG, DA, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173113 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

HD-D SUB CONNECTOR, PLUG, DA, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173113 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC9100 26AH0626
Product Name Fct Hd Dsub Str Pc Plg 26 Pn Rohs Compliant Molex/fct Hd-D Sub Connector, Plug, Da, 26Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details