Molex Fct Hd Dsub Crp Rcpt 62 Pn Rohs Compliant Molex/fct 173113-0076

Description
FCT HD DSUB CRP RCPT 62 PN ROHS COMPLIANT: YES
Datasheet
Description
FCT HD DSUB CRP RCPT 62 PN ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hd Dsub Crp Rcpt 62 Pn Rohs Compliant Molex/fct - 33AC9097 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hd Dsub Crp Rcpt 62 Pn Rohs Compliant Molex/fct
33AC9097
Fct Hd Dsub Crp Rcpt 62 Pn Rohs Compliant Molex/fct 33AC9097
FCT HD DSUB CRP RCPT 62 PN ROHS COMPLIANT: YES

FCT HD DSUB CRP RCPT 62 PN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Molex/fct - 26AH0623 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Molex/fct
26AH0623
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Molex/fct 26AH0623
HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Ways; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:173113 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Molex 173112 RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Ways; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:173113 Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Molex 173112 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC9097
Product Name Fct Hd Dsub Crp Rcpt 62 Pn Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details