Molex Fct Hd Dsub Sdr Rcpt 44 Pn Rohs Compliant Molex/fct 173113-0063

Description
FCT HD DSUB SDR RCPT 44 PN ROHS COMPLIANT: YES
Datasheet
Description
FCT HD DSUB SDR RCPT 44 PN ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hd Dsub Sdr Rcpt 44 Pn Rohs Compliant Molex/fct - 33AC9085 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hd Dsub Sdr Rcpt 44 Pn Rohs Compliant Molex/fct
33AC9085
Fct Hd Dsub Sdr Rcpt 44 Pn Rohs Compliant Molex/fct 33AC9085
FCT HD DSUB SDR RCPT 44 PN ROHS COMPLIANT: YES

FCT HD DSUB SDR RCPT 44 PN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; No. Of Contacts Molex/fct - 26AH6431 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; No. Of Contacts Molex/fct
26AH6431
Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; No. Of Contacts Molex/fct 26AH6431
HD-D SUB CONN, RCPT, DB, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:173113 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DB, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:173113 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC9085 26AH6431
Product Name Fct Hd Dsub Sdr Rcpt 44 Pn Rohs Compliant Molex/fct Hd-D Sub Conn, Rcpt, Db, 44Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details