Molex Custom Parts - Custom Parts (0 - A) - 1731120218 1731120218

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200184-1731120218 Connector Type: Socket Termination: Crimp Contact Material: Brass Gender: Female Orientation: Straight Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): 173112-0218; FK20SL18-08V-5783; Country of Origin: CH Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire Gauge (Max): 22 AWG Wire Gauge (Min): 18 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200184-1731120218 Connector Type: Socket Termination: Crimp Contact Material: Brass Gender: Female Orientation: Straight Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): 173112-0218; FK20SL18-08V-5783; Country of Origin: CH Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire Gauge (Max): 22 AWG Wire Gauge (Min): 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 1731120218 - 1200184-1731120218 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1731120218
1200184-1731120218
Custom Parts - Custom Parts (0 - A) - 1731120218 1200184-1731120218
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200184-1731120218 Connector Type: Socket Termination: Crimp Contact Material: Brass Gender: Female Orientation: Straight Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): 173112-0218; FK20SL18-08V-5783; Country of Origin: CH Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire Gauge (Max): 22 AWG Wire Gauge (Min): 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200184-1731120218
Connector Type: Socket
Termination: Crimp
Contact Material: Brass
Gender: Female
Orientation: Straight
Contact Plating: Gold
Categories: Custom Parts
Alternative Parts (Cross-Reference): 173112-0218; FK20SL18-08V-5783;
Country of Origin: CH
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 18 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1200184-1731120218
Product Name Custom Parts - Custom Parts (0 - A) - 1731120218
Unlock Full Specs
to access all available technical data