Molex D-Sub Contact, Pin, Solder; For Use With Molex/fct 173112-1061

Description
D-SUB CONTACT, PIN, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, Solder; For Use With Molex/fct - 26AH6421 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, Solder; For Use With Molex/fct
26AH6421
D-Sub Contact, Pin, Solder; For Use With Molex/fct 26AH6421
D-SUB CONTACT, PIN, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes

D-SUB CONTACT, PIN, SOLDER; For Use With:Molex Mixed Layout D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26AH6421
Product Name D-Sub Contact, Pin, Solder; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details