Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965548-173112-0201
Connector Type: Male Pin
Termination: Crimp
Contact Material: Brass
Gender: Male
Orientation: Straight
Contact Plating: Gold
Categories: OEM Parts(0-9)
Country of Origin: DE
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 20 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965548-173112-0201 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 173112-0201 |