Molex Fct Term Hfreq Str Pc Plg 50 Ohm Molex 173112-0048

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fct Term Hfreq Str Pc Plg 50 Ohm Molex - 33AC8926 - Newark, An Avnet Company
Chicago, IL, United States
Fct Term Hfreq Str Pc Plg 50 Ohm Molex
33AC8926
Fct Term Hfreq Str Pc Plg 50 Ohm Molex 33AC8926
FCT TERM HFREQ STR PC PLG 50 OHM

FCT TERM HFREQ STR PC PLG 50 OHM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 173112-0048 33AC8926
Product Name Fct Term Hfreq Str Pc Plg 50 Ohm Molex
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details