Molex OEM Parts - OEM Parts (0 - 9) - 173111-0081 173111-0081

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066946-173111-0081 Packaging: Carton Number of Positions: 9 Color: Silver Shielding: Shielded Orientation: Straight Material: Zinc Plating: Nickel Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 173111-0081173111008 1; FMK1G-K994; Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Round
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066946-173111-0081 Packaging: Carton Number of Positions: 9 Color: Silver Shielding: Shielded Orientation: Straight Material: Zinc Plating: Nickel Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 173111-0081173111008 1; FMK1G-K994; Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Round
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 173111-0081 - 1066946-173111-0081 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 173111-0081
1066946-173111-0081
OEM Parts - OEM Parts (0 - 9) - 173111-0081 1066946-173111-0081
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066946-173111-0081 Packaging: Carton Number of Positions: 9 Color: Silver Shielding: Shielded Orientation: Straight Material: Zinc Plating: Nickel Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 173111-0081173111008 1; FMK1G-K994; Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Round

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066946-173111-0081
Packaging: Carton
Number of Positions: 9
Color: Silver
Shielding: Shielded
Orientation: Straight
Material: Zinc
Plating: Nickel
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 173111-00811731110081; FMK1G-K994;
Country of Origin: DE
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Type: Round

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1066946-173111-0081
Product Name OEM Parts - OEM Parts (0 - 9) - 173111-0081
Unlock Full Specs
to access all available technical data