FCT HOOD S3 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
D-SUB BACKSHELL, DB, 45DEG, ZINC; Product Range:173111 Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 33AC8812 |
| Product Name | Fct Hood S3 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct |