FCT HOOD S2 0 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
D-SUB BACKSHELL, DA, 180DEG, ZINC; Product Range:173111 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 33AC8810 |
| Product Name | Fct Hood S2 0 Deg Mtl W/scrwlck Rohs Compliant Molex/fct |