Molex Fct Hood S5 0 Deg Mtl W/scrwlck Rohs Compliant Molex/fct 173111-0059

Description
FCT HOOD S5 0 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
Datasheet
Description
FCT HOOD S5 0 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hood S5 0 Deg Mtl W/scrwlck Rohs Compliant Molex/fct - 33AC8809 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hood S5 0 Deg Mtl W/scrwlck Rohs Compliant Molex/fct
33AC8809
Fct Hood S5 0 Deg Mtl W/scrwlck Rohs Compliant Molex/fct 33AC8809
FCT HOOD S5 0 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES

FCT HOOD S5 0 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES

Supplier's Site Datasheet
D-Sub Backshell, Dd, 180Deg, Zinc; Product Range Molex/fct - 26AH6396 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Dd, 180Deg, Zinc; Product Range Molex/fct
26AH6396
D-Sub Backshell, Dd, 180Deg, Zinc; Product Range Molex/fct 26AH6396
D-SUB BACKSHELL, DD, 180DEG, ZINC; Product Range:173111 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-SUB BACKSHELL, DD, 180DEG, ZINC; Product Range:173111 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC8809
Product Name Fct Hood S5 0 Deg Mtl W/scrwlck Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details