Molex Fct Hood S4 70 Deg Plstc W/scrwlck Rohs Compliant Molex/fct 173111-0032

Description
FCT HOOD S4 70 DEG PLSTC W/SCRWLCK ROHS COMPLIANT: YES
Datasheet
Description
FCT HOOD S4 70 DEG PLSTC W/SCRWLCK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hood S4 70 Deg Plstc W/scrwlck Rohs Compliant Molex/fct - 33AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hood S4 70 Deg Plstc W/scrwlck Rohs Compliant Molex/fct
33AC8807
Fct Hood S4 70 Deg Plstc W/scrwlck Rohs Compliant Molex/fct 33AC8807
FCT HOOD S4 70 DEG PLSTC W/SCRWLCK ROHS COMPLIANT: YES

FCT HOOD S4 70 DEG PLSTC W/SCRWLCK ROHS COMPLIANT: YES

Supplier's Site Datasheet
D-Sub Backshell, Dc, 70Deg, Abs/pc; Product Range Molex/fct - 26AH0550 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Dc, 70Deg, Abs/pc; Product Range Molex/fct
26AH0550
D-Sub Backshell, Dc, 70Deg, Abs/pc; Product Range Molex/fct 26AH0550
D-SUB BACKSHELL, DC, 70DEG, ABS/PC; Product Range:173111 Series; D Sub Shell Size:DC; Cable Exit Angle:70°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

D-SUB BACKSHELL, DC, 70DEG, ABS/PC; Product Range:173111 Series; D Sub Shell Size:DC; Cable Exit Angle:70°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC8807
Product Name Fct Hood S4 70 Deg Plstc W/scrwlck Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details