D-SUB BACKSHELL, DB, 180DEG, ABS/PC; Product Range:173111 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
FCT HOOD S3 0 DEG PLSTC W/SCRWLCK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 26AH0544 |
| Product Name | D-Sub Backshell, Db, 180Deg, Abs/pc; Product Range Molex/fct |