Molex D-Sub Backshell, De, 180Deg, Abs/pc; Product Range Molex/fct 173111-0019

Description
D-SUB BACKSHELL, DE, 180DEG, ABS/PC; Product Range:173111 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DE, 180DEG, ABS/PC; Product Range:173111 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, De, 180Deg, Abs/pc; Product Range Molex/fct - 26AH0537 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, De, 180Deg, Abs/pc; Product Range Molex/fct
26AH0537
D-Sub Backshell, De, 180Deg, Abs/pc; Product Range Molex/fct 26AH0537
D-SUB BACKSHELL, DE, 180DEG, ABS/PC; Product Range:173111 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

D-SUB BACKSHELL, DE, 180DEG, ABS/PC; Product Range:173111 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet
Fct Hood S1 0 Deg Plstc Rohs Compliant Molex/fct - 33AC8795 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hood S1 0 Deg Plstc Rohs Compliant Molex/fct
33AC8795
Fct Hood S1 0 Deg Plstc Rohs Compliant Molex/fct 33AC8795
FCT HOOD S1 0 DEG PLSTC ROHS COMPLIANT: YES

FCT HOOD S1 0 DEG PLSTC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AH0537
Product Name D-Sub Backshell, De, 180Deg, Abs/pc; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details