The FCT High-Density Waterproof D-Sub Connector, part number 99AC5824, features a female, straight solder cup design with 44 circuits. It is constructed with a brass shell and has a black PBT resin color. The connector is rated IP67, ensuring it is waterproof and dustproof, making it suitable for harsh environments. It supports a maximum current of 5.0A per contact and operates within a temperature range of -25°C to +70°C. The connector is designed for front panel mounting using a thread-in method and has a durability rating of 500 mating cycles. It is compliant with RoHS standards and is shielded to reduce electromagnetic interference. This connector is compatible with FCT High-Density D-Sub plugs of the same size and position.
FCT HD SDR RCPT 44 PN SLD FMNT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99AC5824 |
| Product Name | Fct Hd Sdr Rcpt 44 Pn Sld Fmnt Rohs Compliant Molex/fct |