Molex Fct Hd Sdr Rcpt 15 Pn Sld Fmnt Rohs Compliant Molex/fct 173110-0179

Description
FCT HD SDR RCPT 15 PN SLD FMNT ROHS COMPLIANT: YES
Datasheet
Description
FCT HD SDR RCPT 15 PN SLD FMNT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hd Sdr Rcpt 15 Pn Sld Fmnt Rohs Compliant Molex/fct - 99AC5819 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hd Sdr Rcpt 15 Pn Sld Fmnt Rohs Compliant Molex/fct
99AC5819
Fct Hd Sdr Rcpt 15 Pn Sld Fmnt Rohs Compliant Molex/fct 99AC5819
FCT HD SDR RCPT 15 PN SLD FMNT ROHS COMPLIANT: YES

FCT HD SDR RCPT 15 PN SLD FMNT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; No. Of Contacts Molex/fct - 26AH6388 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; No. Of Contacts Molex/fct
26AH6388
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; No. Of Contacts Molex/fct 26AH6388
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:173110 Series; Connector Body Material:Brass Body; Contact Material:Copper RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:173110 Series; Connector Body Material:Brass Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 99AC5819 26AH6388
Product Name Fct Hd Sdr Rcpt 15 Pn Sld Fmnt Rohs Compliant Molex/fct Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details