Molex Fct Dsub Ra Rcpt 15 Pn Sld Rmnt Rohs Compliant Molex/fct 173110-0104

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCT Dsub RA Rcpt 15 Pn Sld Rmnt is a waterproof D-Sub connector designed for robust performance in harsh environments. It features a metal watertight frame that provides mechanical strength, shielding, and rust prevention. The connector is rated IP67, ensuring protection against dust and temporary immersion in water. It utilizes machined copper alloy contacts for low resistance and reliable connectivity, with a maximum current rating of 5.0A and a test voltage of 1200V for one minute. This product is RoHS compliant by exemption, meeting European Union regulations regarding hazardous materials. The operating temperature range is from -25°C to +70°C, making it suitable for various applications, including commercial vehicles, marine environments, and industrial automation. The connector is designed for rear mounting and is compatible with multiple contact arrangements, including signal and high-power configurations.

Datasheet Summary
Powered by GS/AI

The FCT Dsub RA Rcpt 15 Pn Sld Rmnt is a waterproof D-Sub connector designed for robust performance in harsh environments. It features a metal watertight frame that provides mechanical strength, shielding, and rust prevention. The connector is rated IP67, ensuring protection against dust and temporary immersion in water. It utilizes machined copper alloy contacts for low resistance and reliable connectivity, with a maximum current rating of 5.0A and a test voltage of 1200V for one minute. This product is RoHS compliant by exemption, meeting European Union regulations regarding hazardous materials. The operating temperature range is from -25°C to +70°C, making it suitable for various applications, including commercial vehicles, marine environments, and industrial automation. The connector is designed for rear mounting and is compatible with multiple contact arrangements, including signal and high-power configurations.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fct Dsub Ra Rcpt 15 Pn Sld Rmnt Rohs Compliant Molex/fct - 99AC5769 - Newark, An Avnet Company
Chicago, IL, United States
Fct Dsub Ra Rcpt 15 Pn Sld Rmnt Rohs Compliant Molex/fct
99AC5769
Fct Dsub Ra Rcpt 15 Pn Sld Rmnt Rohs Compliant Molex/fct 99AC5769
FCT DSUB RA RCPT 15 PN SLD RMNT ROHS COMPLIANT: YES

FCT DSUB RA RCPT 15 PN SLD RMNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 173110-0104 99AC5769
Product Name Fct Dsub Ra Rcpt 15 Pn Sld Rmnt Rohs Compliant Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers