Molex D Sub Connectors 1731090127

Description
FCT from Molex F15S1G2 / 1731090127
Request a Quote Datasheet
Description
FCT from Molex F15S1G2 / 1731090127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 8126166 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8126166
D Sub Connectors 8126166
FCT from Molex F15S1G2 / 1731090127

FCT from Molex F15S1G2 / 1731090127

Supplier's Site
D-Sub Connector Assemblies - 900-1731090127-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
900-1731090127-ND
D-Sub Connector Assemblies 900-1731090127-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 8126166 900-1731090127-ND
Product Name D Sub Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector Receptacle, Female Sockets
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Panel mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-B0002406AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details