Molex D Sub Connector, Rcpt, Dc, 37Pos, Th; No. Of Contacts Molex/fct 173109-1908

Description
D SUB CONNECTOR, RCPT, DC, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RCPT, DC, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Dc, 37Pos, Th; No. Of Contacts Molex/fct - 26AH0516 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dc, 37Pos, Th; No. Of Contacts Molex/fct
26AH0516
D Sub Connector, Rcpt, Dc, 37Pos, Th; No. Of Contacts Molex/fct 26AH0516
D SUB CONNECTOR, RCPT, DC, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes

D SUB CONNECTOR, RCPT, DC, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0516
Product Name D Sub Connector, Rcpt, Dc, 37Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products