Molex D Sub Connector, Plug, Dc, 37Pos, Th; No. Of Contacts Molex/fct 173109-1907

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Plug, Dc, 37Pos, Th; No. Of Contacts Molex/fct - 26AH0515 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Dc, 37Pos, Th; No. Of Contacts Molex/fct
26AH0515
D Sub Connector, Plug, Dc, 37Pos, Th; No. Of Contacts Molex/fct 26AH0515
D SUB CONNECTOR, PLUG, DC, 37POS, TH; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, DC, 37POS, TH; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 173109-1907 26AH0515
Product Name D Sub Connector, Plug, Dc, 37Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data