Molex D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct 173109-1895

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct - 26AH0503 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct
26AH0503
D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct 26AH0503
D SUB CONNECTOR, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 173109-1895 26AH0503
Product Name D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 8719A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details