Molex D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct 173109-1891

Description
D SUB CONNECTOR, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct - 26AH0499 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct
26AH0499
D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct 26AH0499
D SUB CONNECTOR, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0499
Product Name D Sub Connector, Plug, De, 9Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8028C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details