Molex D Sub Connector, Plug, Db, 25Pos, Th; No. Of Contacts Molex/fct 173109-0709

Description
D SUB CONNECTOR, PLUG, DB, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, PLUG, DB, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, Db, 25Pos, Th; No. Of Contacts Molex/fct - 26AH0487 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Db, 25Pos, Th; No. Of Contacts Molex/fct
26AH0487
D Sub Connector, Plug, Db, 25Pos, Th; No. Of Contacts Molex/fct 26AH0487
D SUB CONNECTOR, PLUG, DB, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, DB, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0487
Product Name D Sub Connector, Plug, Db, 25Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details