Molex D Sub Connector, Rcpt, De, 9Pos, Th; No. Of Contacts Molex/fct 173109-0694

Description
D SUB CONNECTOR, RCPT, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RCPT, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, De, 9Pos, Th; No. Of Contacts Molex/fct - 26AH0481 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, De, 9Pos, Th; No. Of Contacts Molex/fct
26AH0481
D Sub Connector, Rcpt, De, 9Pos, Th; No. Of Contacts Molex/fct 26AH0481
D SUB CONNECTOR, RCPT, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0481
Product Name D Sub Connector, Rcpt, De, 9Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers