Molex Fct Dsub Idc Plg 15 Pn W/clinch Rohs Compliant Molex/fct 173109-0328

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fct Dsub Idc Plg 15 Pn W/clinch Rohs Compliant Molex/fct - 99AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Fct Dsub Idc Plg 15 Pn W/clinch Rohs Compliant Molex/fct
99AC5147
Fct Dsub Idc Plg 15 Pn W/clinch Rohs Compliant Molex/fct 99AC5147
FCT DSUB IDC PLG 15 PN W/CLINCH ROHS COMPLIANT: YES

FCT DSUB IDC PLG 15 PN W/CLINCH ROHS COMPLIANT: YES

Supplier's Site Datasheet
D Sub Connector, Plug, Da, 15Pos, Idc; No. Of Contacts Molex/fct - 26AH0472 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Da, 15Pos, Idc; No. Of Contacts Molex/fct
26AH0472
D Sub Connector, Plug, Da, 15Pos, Idc; No. Of Contacts Molex/fct 26AH0472
D SUB CONNECTOR, PLUG, DA, 15POS, IDC; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, DA, 15POS, IDC; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173109-0328 99AC5147 26AH0472
Product Name Fct Dsub Idc Plg 15 Pn W/clinch Rohs Compliant Molex/fct D Sub Connector, Plug, Da, 15Pos, Idc; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
D-Subminiature High Density - 10090929-H154XLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details