Molex Hd D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Molex/fct 173109-0035

Description
HD D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:173109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Molex 173112 SeriesRoHS Compliant: Yes
Description
HD D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:173109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Molex 173112 SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Molex/fct - 26AH0467 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Molex/fct
26AH0467
Hd D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Molex/fct 26AH0467
HD D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:173109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Molex 173112 SeriesRoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Ways; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:173109 Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Molex 173112 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AH0467
Product Name Hd D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details