Molex Comp Cable, D Sub Rcpt-Free End, 19.7; Connector Type A Molex 173108-0057

Description
COMP CABLE, D SUB RCPT-FREE END, 19.7"; Connector Type A:D Subminiature Receptacle; Connector Type B:Free End; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:173108 Series RoHS Compliant: Yes
Description
COMP CABLE, D SUB RCPT-FREE END, 19.7"; Connector Type A:D Subminiature Receptacle; Connector Type B:Free End; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:173108 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, D Sub Rcpt-Free End, 19.7; Connector Type A Molex - 62AC5818 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub Rcpt-Free End, 19.7; Connector Type A Molex
62AC5818
Comp Cable, D Sub Rcpt-Free End, 19.7; Connector Type A Molex 62AC5818
COMP CABLE, D SUB RCPT-FREE END, 19.7"; Connector Type A:D Subminiature Receptacle; Connector Type B:Free End; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:173108 Series RoHS Compliant: Yes

COMP CABLE, D SUB RCPT-FREE END, 19.7"; Connector Type A:D Subminiature Receptacle; Connector Type B:Free End; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:173108 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC5818
Product Name Comp Cable, D Sub Rcpt-Free End, 19.7; Connector Type A Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details