Molex D-Sub Connector Assemblies 1731071111

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 900-1731071111-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
900-1731071111-ND
D-Sub Connector Assemblies 900-1731071111-ND
Position Connector

Position Connector

Buy Now Datasheet
D Sub Connectors - 2075869 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2075869
D Sub Connectors 2075869
FCT from Molex FM7W2P1-1410 / 1731071111

FCT from Molex FM7W2P1-1410 / 1731071111

Supplier's Site
D Sub Connectors - 2075868 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2075868
D Sub Connectors 2075868
FCT from Molex FM7W2P1-1410 / 1731071111

FCT from Molex FM7W2P1-1410 / 1731071111

Supplier's Site
Fct Ml Dsub Str Pc Plg 7W2 W/snapin Molex - 99AJ5275 - Newark, An Avnet Company
Chicago, IL, United States
Fct Ml Dsub Str Pc Plg 7W2 W/snapin Molex
99AJ5275
Fct Ml Dsub Str Pc Plg 7W2 W/snapin Molex 99AJ5275
FCT ML DSUB STR PC PLG 7W2 W/SNAPIN

FCT ML DSUB STR PC PLG 7W2 W/SNAPIN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 900-1731071111-ND 2075869 99AJ5275
Product Name D-Sub Connector Assemblies D Sub Connectors Fct Ml Dsub Str Pc Plg 7W2 W/snapin Molex
Category D-Sub Connector D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole Pcb mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10801608AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details