Molex D-Sub Connector Assemblies 1731070065

Description
17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - WM12552-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
WM12552-ND
D-Sub Connector Assemblies WM12552-ND
17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 484931 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
484931
D Sub Connectors 484931
FCT from Molex FM17W2P-K120 / 1731070065

FCT from Molex FM17W2P-K120 / 1731070065

Supplier's Site
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: FM, FCT 173107 Number of Positions: 17 (15 + 2 Coax or Power) Connector Type: Plug, Male Pins Contact Type: Signal and Coax or Power (Not Included) Number of Rows: 2 Package: Bulk Shell Size, Connector Layout: 3 (DB, B) - 17W2 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Series: FM, FCT 173107
Number of Positions: 17 (15 + 2 Coax or Power)
Connector Type: Plug, Male Pins
Contact Type: Signal and Coax or Power (Not Included)
Number of Rows: 2
Package: Bulk
Shell Size, Connector Layout: 3 (DB, B) - 17W2
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
D-Sub Connector Assemblies - 1731070065 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
1731070065
D-Sub Connector Assemblies 1731070065
CONN D-SUB PLUG 17POS PNL MNT

CONN D-SUB PLUG 17POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM12552-ND 484931 1731070065
Product Name D-Sub Connector Assemblies D Sub Connectors Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel mount Panel Mount Panel Mount
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details