The FCT Mixed Layout D-Sub Connector, part number 99AC5077, is a female, right-angle connector designed for PCB through-hole applications. It features 21 circuits with 17 signal contacts loaded, and is constructed with a steel shell that is tin-plated. The connector has gold over nickel phosphorus plating on the contacts, ensuring reliable electrical performance. It is rated for a maximum current of 7.5A per contact and has a durability of up to 500 mating cycles. This connector operates within a temperature range of -55°C to +130°C and is shielded, providing protection against electromagnetic interference. It is designed for a PCB thickness of 1.60mm and includes features such as PCB retention and locator for secure mounting. The product is RoHS compliant, making it suitable for environmentally conscious designs. The connector is packaged in cartons and is part of the FCT D-Sub product family.
D-Sub Mixed Contact Connectors FCT ML RA PC RCPT 21WA4 Product overview: 173107-1296 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-173107-1296 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066513-173107-1296
Packaging: Carton
Number of Rows: 2
Gender: Female
Housing Material: Steel
Number of Circuits: 17
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): 173107-1296173107129
Country of Origin: DE
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
FCT ML DSUB RA PC RCPT 21WA4 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-173107-1296 | 1066513-173107-1296 | 99AC5077 |
| Product Name | Electronic Connector | D - Sub Connectors - 173107-1296 | Fct Ml Dsub Ra Pc Rcpt 21Wa4 Rohs Compliant Molex/fct |
| Gender | Female / Jack |