Molex D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Molex/fct 173107-1295

Description
D SUB COMBINATION CONN, 5S+2P, DA, RCPT; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell RoHS Compliant: Yes
Datasheet
Description
D SUB COMBINATION CONN, 5S+2P, DA, RCPT; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Molex/fct - 26AH0465 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Molex/fct
26AH0465
D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Molex/fct 26AH0465
D SUB COMBINATION CONN, 5S+2P, DA, RCPT; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell RoHS Compliant: Yes

D SUB COMBINATION CONN, 5S+2P, DA, RCPT; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0465
Product Name D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Molex/fct
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details