Molex D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Molex/fct 173107-1283

Description
D SUB COMBINATION CONN, 5S+2P, DA, PLUG; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA; RoHS Compliant: Yes
Datasheet
Description
D SUB COMBINATION CONN, 5S+2P, DA, PLUG; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Molex/fct - 26AH0455 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Molex/fct
26AH0455
D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Molex/fct 26AH0455
D SUB COMBINATION CONN, 5S+2P, DA, PLUG; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA; RoHS Compliant: Yes

D SUB COMBINATION CONN, 5S+2P, DA, PLUG; Product Range:173107 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0455
Product Name D Sub Combination Conn, 5S+2P, Da, Plug; Product Range Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details