D-Sub Mixed Contact Connectors SOCKET 5 PIN 2 HOLE Product overview: 173107-0060 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-173107-0060 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037597-173107-0060
Packaging: Carton
Color: Green
Connector Type: D-Sub, Power, Receptacle
Number of Rows: 2
Termination: Solder
Current Rating: 5 A
Gender: Female
Housing Material: Steel
Number of Circuits: 5
Orientation: Straight
Contact Plating: Gold
Number of Pins: 7
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): 5-747905-2; 5-747904-2; 5-747913-2; 09672095604; 09672255604; 09670095615173107006
Country of Origin: DE
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Mount: Panel
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Connector
FCT ML DSUB SDR RCPT 7W2 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-173107-0060 | 1037597-173107-0060 | 173107-0060 | 84AC5113 |
| Product Name | Electronic Connector | D - Sub Connectors - 173107-0060 | Fct Ml Dsub Sdr Rcpt 7W2 Rohs Compliant Molex | |
| Gender | Female / Jack |