Molex Receptacle Housing, Nylon, Black, 20Pos; Product Range Molex 172952-2001

Description
RECEPTACLE HOUSING, NYLON, BLACK, 20POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, NYLON, BLACK, 20POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Nylon, Black, 20Pos; Product Range Molex - 72AC7459 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Nylon, Black, 20Pos; Product Range Molex
72AC7459
Receptacle Housing, Nylon, Black, 20Pos; Product Range Molex 72AC7459
RECEPTACLE HOUSING, NYLON, BLACK, 20POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes

RECEPTACLE HOUSING, NYLON, BLACK, 20POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7459
Product Name Receptacle Housing, Nylon, Black, 20Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details