Molex Receptacle Housing, Nylon, Black, 16Pos; Product Range Molex 172952-1601

Description
RECEPTACLE HOUSING, NYLON, BLACK, 16POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes
Description
RECEPTACLE HOUSING, NYLON, BLACK, 16POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Nylon, Black, 16Pos; Product Range Molex - 72AC7457 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Nylon, Black, 16Pos; Product Range Molex
72AC7457
Receptacle Housing, Nylon, Black, 16Pos; Product Range Molex 72AC7457
RECEPTACLE HOUSING, NYLON, BLACK, 16POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes

RECEPTACLE HOUSING, NYLON, BLACK, 16POS; Product Range:Micro-Fit TPA 3.0 172952 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 172953, 43030 & 46235 Series Socket ContactsRoHS Compliant: Yes

Supplier's Site
Receptacle Housing, 16Pos, Nylon, Black; Product Range Molex - 75AC5855 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 16Pos, Nylon, Black; Product Range Molex
75AC5855
Receptacle Housing, 16Pos, Nylon, Black; Product Range Molex 75AC5855
RECEPTACLE HOUSING, 16POS, NYLON, BLACK; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 43030, 46235 Series Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes

RECEPTACLE HOUSING, 16POS, NYLON, BLACK; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit TPA 43030, 46235 Series Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72AC7457
Product Name Receptacle Housing, Nylon, Black, 16Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details