Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 172952-1201

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 24AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
24AC5529
Connector Housing, Rcpt, 12Pos; Product Range Molex 24AC5529
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC5529
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details