Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 172952-0401

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 23AC1180 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
23AC1180
Connector Housing, Rcpt, 4Pos; Product Range Molex 23AC1180
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 TPA 172952 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AC1180
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details