Conn Backplane HDR 180 POS 1.2mm Press Fit ST Thru-Hole NeoPress Tray Product overview: 172801-0006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-172801-0006 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034967-172801-0006
Number of Rows: 6
Number of Circuits: 180
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 172801-0006172801000
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
NEOSTACK 6X10 PLUG 21.5MM
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-172801-0006 | 172801-0006 | 1034967-172801-0006 | 77AH5054 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 172801-0006 | Neostack 6X10 Plug 21.5Mm Molex | |
| Voltage Rating | 30 volts |