Molex Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex 172767-3018

Description
CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex - 43AJ7024 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex
43AJ7024
Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex 43AJ7024
CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:18Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765 & 203070 Series Pin Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AJ7024
Product Name Connector Housing, Plug, 18Pos, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details