Molex Conn Housing, Plug, 4Pos, 2Row, 4.2Mm; Product Range Molex 172767-3004

Description
CONN HOUSING, PLUG, 4POS, 2ROW, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 4POS, 2ROW, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 4Pos, 2Row, 4.2Mm; Product Range Molex - 28AJ5629 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 4Pos, 2Row, 4.2Mm; Product Range Molex
28AJ5629
Conn Housing, Plug, 4Pos, 2Row, 4.2Mm; Product Range Molex 28AJ5629
CONN HOUSING, PLUG, 4POS, 2ROW, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 4POS, 2ROW, 4.2MM; Product Range:Mini-Fit Sigma 172767 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AJ5629
Product Name Conn Housing, Plug, 4Pos, 2Row, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details