Molex Plug Housing, 22Pos, Nylon, Black; Product Range Molex 172767-0122

Description
PLUG HOUSING, 22POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:22Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 22POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:22Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 22Pos, Nylon, Black; Product Range Molex - 73AC9511 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 22Pos, Nylon, Black; Product Range Molex
73AC9511
Plug Housing, 22Pos, Nylon, Black; Product Range Molex 73AC9511
PLUG HOUSING, 22POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:22Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 22POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:22Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC9511
Product Name Plug Housing, 22Pos, Nylon, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details