Molex Plug Housing, 16Pos, Nylon, Black; Product Range Molex 172767-0116

Description
PLUG HOUSING, 16POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 16POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 16Pos, Nylon, Black; Product Range Molex - 73AC9508 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 16Pos, Nylon, Black; Product Range Molex
73AC9508
Plug Housing, 16Pos, Nylon, Black; Product Range Molex 73AC9508
PLUG HOUSING, 16POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 16POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172767 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC9508
Product Name Plug Housing, 16Pos, Nylon, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details