Molex Conn Housing, Plug, 2Pos, 2Row; Product Range Molex 172762-1002

Description
CONN HOUSING, PLUG, 2POS, 2ROW; Product Range:Mini-Fit Sigma 172762 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 2POS, 2ROW; Product Range:Mini-Fit Sigma 172762 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, 2Row; Product Range Molex - 28AJ5624 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, 2Row; Product Range Molex
28AJ5624
Conn Housing, Plug, 2Pos, 2Row; Product Range Molex 28AJ5624
CONN HOUSING, PLUG, 2POS, 2ROW; Product Range:Mini-Fit Sigma 172762 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, 2ROW; Product Range:Mini-Fit Sigma 172762 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AJ5624
Product Name Conn Housing, Plug, 2Pos, 2Row; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details