Molex Conn, Backplane, Rcpt, 48Pos, 1.9Mm; Product Range Molex 172730-1138

Description
CONN, BACKPLANE, RCPT, 48POS, 1.9MM; Product Range:Impel Plus 172730 Series; No. of Contacts:48Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
CONN, BACKPLANE, RCPT, 48POS, 1.9MM; Product Range:Impel Plus 172730 Series; No. of Contacts:48Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 48Pos, 1.9Mm; Product Range Molex - 62AC5810 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 48Pos, 1.9Mm; Product Range Molex
62AC5810
Conn, Backplane, Rcpt, 48Pos, 1.9Mm; Product Range Molex 62AC5810
CONN, BACKPLANE, RCPT, 48POS, 1.9MM; Product Range:Impel Plus 172730 Series; No. of Contacts:48Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 48POS, 1.9MM; Product Range:Impel Plus 172730 Series; No. of Contacts:48Contacts; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC5810
Product Name Conn, Backplane, Rcpt, 48Pos, 1.9Mm; Product Range Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details