Molex Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1727181111

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Crimp or Solder
Contact Finish: Tin
Contact Finish Thickness: 5.90µin (0.150µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
 - SI8900D-A01-GSR - Rochester Electronics
Specs
Package Type SOIC; 16-SOIC-300MILS
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers