"8 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)"
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Mini-Fit TPA2 172708
Number of Positions: 8
Pitch: 0.165" (4.20mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | WM22144-ND | |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |