Molex Connector Housing, Rcpt, 18Pos, 4.2Mm; Product Range Molex 172708-1018

Description
CONNECTOR HOUSING, RCPT, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 18Pos, 4.2Mm; Product Range Molex - 43AJ7018 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 18Pos, 4.2Mm; Product Range Molex
43AJ7018
Connector Housing, Rcpt, 18Pos, 4.2Mm; Product Range Molex 43AJ7018
CONNECTOR HOUSING, RCPT, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 18POS, 4.2MM; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:4.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AJ7018
Product Name Connector Housing, Rcpt, 18Pos, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details